EN
  • EN
  • DE

TIP32G

Part No TIP32G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A TO220 / Bipolar (BJT) Transistor PNP 40 V 3 A 3MHz 2 W Through Hole TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max) 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 3A, 4V
Power - Max 2 W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Base Product Number TIP32
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TIP32GOS,ONSONSTIP32G,2156-TIP32G-OS
Standard Package 50
Win Source Part Number 1324229-TIP32G
Ultra Librarian 3D Model Ultra Librarian TIP32G CAD Model

Description

ON Semiconductor TIP32G PNP Power Transistor

The ON Semiconductor TIP32G is a PNP epitaxial silicon power transistor designed for use in a wide array of general-purpose amplifier and switching applications. It is a versatile component that is recognized for its reliability and performance in the electronics industry. The TIP32G is housed in a TO-220 package, which provides an optimal balance between power dissipation and size, making it suitable for compact designs where space is at a premium.

This transistor offers a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 40V, and emitter-base voltage (VEBO) of 5V. The TIP32G is capable of handling collector currents up to 3A, making it suitable for moderate power circuits. With a total power dissipation of 40W, this device can handle significant thermal loads, which is essential for maintaining stability and performance over extended periods.

The ON Semiconductor TIP32G features a high DC current gain (hFE), ranging from 25 to 100 at a collector current of 3A. This high gain makes it an efficient choice for amplification purposes, where signal strength needs to be increased without significant power loss. Additionally, the device has a low saturation voltage, which minimizes voltage drops and improves efficiency in switching applications.

Designed for linear amplifiers and inductive switching, the TIP32G is also characterized by its fast switching speeds. This makes it an excellent choice for power regulation circuits, motor control applications, and various types of converters. The robustness of the TIP32G ensures that it can withstand harsh conditions, which is crucial for industrial and automotive applications where reliability is of utmost importance.

With its excellent electrical characteristics and thermal performance, the ON Semiconductor TIP32G is a go-to PNP power transistor for designers and engineers looking to create efficient and reliable electronic systems. Its industry-standard TO-220 package allows for easy integration into a wide range of circuit boards, making it a highly adaptable component for both new designs and replacements in existing applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess