EN
  • EN
  • DE

STP130NS04ZB

Part No STP130NS04ZB
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL CLAMPED - 7 mohm - 80A TO-220/D2PAK/TO-247 FULLY PROTECTED MESH OVERLAY  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194534-STP130NS04ZB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP130NS04ZB CAD Model

Description

STP130NS04ZB - N-Channel MOSFET

The STP130NS04ZB is a state-of-the-art N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its advanced and innovative technology. This MOSFET is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-state resistance and high switching performance.

The device features a robust and energy-efficient design, making it an ideal choice for a wide range of power management applications. With a maximum drain-source voltage (V<sub>DS) of 40V, it can handle significant power levels, while its continuous drain current (I<sub>D) of up to 80A ensures that it can support high-current operations.

The STP130NS04ZB boasts an extremely low on-state resistance (R<sub>DS(on)) of just 4.5 mΩ at a gate-source voltage (V<sub>GS) of 10V. This low R<sub>DS(on) translates to reduced conduction losses, enhancing overall system efficiency - a critical factor in power-sensitive designs. Additionally, the low threshold voltage (V<sub>GS(th)) allows for the MOSFET to be driven at lower gate voltages, which can be beneficial in low-voltage applications.

Encased in a TO-220 package, the STP130NS04ZB is not only robust but also easy to handle and integrate into various circuit designs. The package is designed for optimal thermal performance, ensuring that the MOSFET operates within safe temperature ranges even under high current conditions.

The device is 100% avalanche tested, which means it is guaranteed to withstand stressful conditions, making it reliable for applications that may experience unexpected voltage transients. Such ruggedness is essential for automotive, industrial, and consumer applications where reliability and longevity are of utmost importance.

In summary, the STP130NS04ZB from STMicroelectronics is a high-performance N-channel MOSFET that combines low on-resistance, high current capability, and thermal efficiency. Its robustness and reliability make it a preferred choice for designers looking to optimize their power management solutions across a broad spectrum of applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess