EN
  • EN
  • DE
  • IT

TIP36AG

Part No TIP36AG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Silicon High−Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 5A, 25A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 15A, 4V
Power - Max 125W
Frequency - Transition 3MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1267449-TIP36AG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIP36A
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TIP36AG CAD Model

Description

ON Semiconductor TIP36AG Power Transistor

The TIP36AG is a high-power PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in a variety of applications. This silicon epitaxial-base planar transistor is specifically designed for power amplification and switching, which makes it an excellent choice for audio, power linear, and switching applications.

Key Features

  • High Current Capacity: The TIP36AG is capable of handling continuous collector currents up to 25A, making it suitable for high-power circuits.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 25V, it can comfortably handle the demands of most power electronic circuits.
  • Complementary NPN Type: It can be paired with the TIP35AG for use in complementary symmetric configurations.
  • Low Saturation Voltage: This feature minimizes on-state losses, thereby improving efficiency in switching applications.
  • Robust Thermal Performance: The TIP36AG comes in a TO-247 package that offers excellent thermal dissipation characteristics, ensuring stable performance even under high load conditions.

Applications

The versatile nature of the TIP36AG allows it to be used in a wide range of applications, including:

  • Power linear and switching applications
  • Audio amplifiers
  • High-fidelity audio output stages
  • Regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor ensures that the TIP36AG meets stringent quality and reliability standards. Each transistor is subject to rigorous testing and quality control measures, guaranteeing performance in even the most demanding situations.

Environmental Considerations

The TIP36AG is designed with the environment in mind. It is RoHS compliant, meaning it does not contain hazardous substances such as lead, making it a safer choice for electronic equipment and for the planet.

Whether you're designing a new audio amplifier, upgrading a power supply, or developing a high-performance switching circuit, the TIP36AG from ON Semiconductor is a dependable and efficient choice that you can count on for consistent, high-quality performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1749 $57.1482
43+ $2.6050 $112.0150
67+ $2.5236 $169.0812
92+ $2.4422 $224.6824
119+ $2.3607 $280.9233
159+ $2.1166 $336.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess