Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268380-TL431IDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431IDR2 CAD Model

Description

ON Semiconductor TL431IDR2: Precision Programmable Reference

The ON Semiconductor TL431IDR2 is a highly versatile, precision programmable voltage reference that is widely used in a myriad of electronic applications. This three-terminal adjustable shunt regulator features a guaranteed thermal stability over applicable temperature ranges. The output voltage can be set to any value between Vref (approximately 2.495 volts) and 36 volts with two external resistors. This flexibility makes the TL431IDR2 an excellent choice for voltage regulation tasks in power supplies, battery chargers, and voltage monitoring circuits.

The device exhibits a low output noise voltage, which is critical for high-performance applications. Additionally, it has a typical output impedance of 0.2 ohms, a feature that contributes to its stability and reliability in various circuit configurations. The TL431IDR2 also offers excellent temperature compensation and has a broad operating temperature range, ensuring consistent performance under varying environmental conditions.

One of the key advantages of the TL431IDR2 is its ease of use. Its programmability and precision make it a go-to voltage reference for both simple and complex designs. It is commonly used in conjunction with op-amps in precision voltage regulation schemes, providing a stable reference voltage that is essential for accurate control.

This device comes in a small surface-mount package, specifically the SOIC-8 package, which makes it suitable for space-constrained applications. The TL431IDR2 is also characterized by a typical dynamic impedance and a fast turn-on response time, making it highly responsive in applications requiring quick adjustments to changing conditions.

ON Semiconductor's commitment to quality ensures that the TL431IDR2 meets rigorous standards, providing designers with confidence in its performance and longevity. Whether you are designing a power supply for consumer electronics or an industrial control system, the TL431IDR2 offers a reliable and precise voltage reference solution that can be tailored to meet the specific needs of your application.

Overall, the TL431IDR2 from ON Semiconductor is a highly reliable and versatile component that is essential for achieving precise voltage regulation in a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Analog Devices Inc.
2.5V VOLTAGE REFERENCE
Lowest to $6.5735
ECAD model for REF192GRU
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Fairchild/ON Semiconductor
Programmable Shunt Regulator
Need more? Email Us
ECAD model for FAN431LZXA
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1317 $50.0460
815+ $0.1234 $100.5710
1,260+ $0.1192 $150.1920
1,805+ $0.1109 $200.1745
2,345+ $0.1067 $250.2115
2,930+ $0.1025 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 113,050 pieces
MOQ: 380 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention