EN
  • EN
  • DE

LM4040A30IDBZRG4

Part No LM4040A30IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 82μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054207-LM4040A30IDBZRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040A30IDBZRG4 CAD Model

Description

Overview of Texas Instruments LM4040A30IDBZRG4

The Texas Instruments LM4040A30IDBZRG4 is a precision micropower shunt voltage reference that offers a fixed voltage output of 3.0V. This device is designed for high-performance applications that require a stable and accurate voltage reference. The LM4040A30IDBZRG4 operates with a wide current range from 45 µA to 10 mA, providing flexibility across various applications.

Key Features

  • Precision Voltage: The device provides a precise 3.0V output with an accuracy level of ±0.1% (A grade) at 25°C.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, ensuring a stable output voltage over a wide temperature range.
  • Wide Operating Current Range: With an operating current range of 45 µA to 10 mA, it can be used in low-power applications as well as in situations where higher current is required.
  • Stable with Capacitive Loads: The LM4040A30IDBZRG4 is designed to be stable with capacitive loads, making it a versatile choice for various circuit configurations.
  • Small Package Size: Available in a small SOT-23 package, it is ideal for space-constrained applications.

Applications

The LM4040A30IDBZRG4 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the LM4040A30IDBZRG4 is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools.

Whether you are designing a precision measurement system or looking for a reliable voltage reference for your power management design, the Texas Instruments LM4040A30IDBZRG4 offers the performance and quality you need.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3867 $55.4680
90+ $1.1378 $102.4020
140+ $1.1023 $154.3220
190+ $1.0667 $202.6730
245+ $1.0312 $252.6440
325+ $0.9245 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess