The Intersil ISL6312CRZ-TR5338C is a highly integrated, multi-phase PWM voltage regulator designed to power Intel processors. It provides a complete power management solution, offering high efficiency and precise voltage regulation for demanding applications. This controller is optimized for use in desktop and server motherboards.
Applications:
- Desktop PC motherboards
- Server motherboards
- Voltage regulator modules (VRMs)
- High-current power supplies
- Processors power management
Features:
- Multi-phase operation: Supports up to 6-phase operation for high current delivery.
- PWM control: Provides precise voltage regulation with fast transient response.
- Voltage positioning: Optimizes processor performance by dynamically adjusting voltage.
- Overcurrent protection: Prevents damage from excessive current draw.
- Overvoltage protection: Protects the processor from voltage spikes.
- Remote sensing: Accurately measures the voltage at the processor for improved regulation.
Benefits:
- High efficiency: Minimizes power loss and heat generation.
- Precise voltage regulation: Ensures stable processor performance.
- Improved transient response: Quickly adjusts voltage to changing load conditions.
- Enhanced protection: Protects the processor from damage due to electrical faults.
- Simplified design: Integrates multiple functions into a single chip.
Additional Details:
The ISL6312CRZ-TR5338C requires external MOSFETs and inductors to complete the power supply. It supports various voltage identification (VID) codes for different processor models. The controller is typically surface mounted on the motherboard. It is important to follow the manufacturer's recommendations for layout and component selection to ensure optimal performance and reliability. The datasheet provides detailed information on the electrical characteristics, application circuits, and thermal considerations.