EN
  • EN
  • DE

TN5D51A-HB11-E

Part No TN5D51A-HB11-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 5A TO-220FL / Conv DC-DC 20V to 48V Step Down Single-Out 12V 5A Automotive 5-Pin(5+Tab) TO-220FI-H-HA Fan-Fold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 20V
Voltage Input MAX 48V
Output Voltage 12V
Output Current 5A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -10°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-220-5 Full Pack (Formed Leads)
Manufacturer Package TO-220F5I5H-HB
Win Source Part Number 797693-TN5D51A-HB11-E
Popularity Medium
Supply and Demand Status Balance
Family Name TN5D51A
Introduction Date February 25, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TN5D51A-HB11-E CAD Model

Description

ON Semiconductor's TN5D51A-HB11-E is a state-of-the-art integrated circuit designed for high-performance applications in various electronic devices. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demands of modern technology.

Key Features

  • High Efficiency: The TN5D51A-HB11-E is designed to offer exceptional energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Robust Performance: Engineered to withstand challenging conditions, this product delivers consistent performance even under stress, making it suitable for industrial and automotive applications.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the TN5D51A-HB11-E provides superior speed, accuracy, and reliability.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without compromising on functionality.
  • Environmental Compliance: The product adheres to strict environmental standards, ensuring reduced environmental impact and compliance with global regulations.

Applications

The TN5D51A-HB11-E is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Power Management Solutions
  • Communication Devices

Quality and Reliability

ON Semiconductor ensures that each TN5D51A-HB11-E unit undergoes rigorous testing and quality assurance processes. This commitment to quality guarantees that customers receive only the most reliable and durable products for their critical applications.

Support and Resources

ON Semiconductor provides comprehensive support and a wealth of resources for the TN5D51A-HB11-E, including technical documentation, application notes, and design tools. Customers can access these resources through ON Semiconductor's website or by contacting their customer support team.

Note: For detailed specifications, datasheets, and ordering information, please refer to the official ON Semiconductor product page or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess