EN
  • EN
  • DE

UAA2016P

Part No UAA2016P
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTRLR PWR SW ZERO VOLT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Electric Heating Systems PMIC 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name UAA20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901656-UAA2016P
Ultra Librarian 3D Model Ultra Librarian UAA2016P CAD Model

Description

The UAA2016P from ON Semiconductor is a versatile and advanced zero-voltage switch power controller integrated circuit designed to enhance the performance and efficiency of triac-based power control systems. This IC is particularly well-suited for use in applications such as motor control, lighting dimmers, and heat control systems.

Key Features

  • Zero-Voltage Switching: The UAA2016P is designed to switch at the zero crossing of the AC power line, which minimizes the generation of electromagnetic interference (EMI) and reduces stress on the triac, leading to improved reliability and longer component life.
  • High Voltage Operation: This IC can handle high voltage levels, making it suitable for a wide range of applications that require direct connection to the AC mains.
  • Adjustable Power Control: It offers an adjustable ramp generator for precise control of the power delivered to the load, ensuring efficient operation and energy savings.
  • Versatile Application Range: The UAA2016P is ideal for a variety of applications, including home appliances, industrial controls, and office equipment.
  • Protection Features: Built-in features such as overcurrent protection and thermal shutdown help to protect the device and the system it controls from damage due to abnormal operating conditions.

Technical Specifications

Parameter Value Operating Voltage Range Up to 600V Current Rating Dependent on external components Package Type DIP-8 Operating Temperature -40°C to +85°C

Applications

The UAA2016P's robust design and feature set make it a perfect choice for developers looking to implement efficient AC power control in their designs. Whether it's for dimming lights in a smart home system, controlling the speed of a motor in an industrial setting, or managing the temperature in a heating appliance, the UAA2016P provides a reliable and effective solution.

*Note: The above specifications are subject to change. Please refer to the official ON Semiconductor datasheet for the most current details.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4098 $63.4410
100+ $1.1568 $115.6800
155+ $1.1207 $173.7085
215+ $1.0845 $233.1675
280+ $1.0484 $293.5520
370+ $0.9399 $347.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess