EN
  • EN
  • DE

UC3842BD1R2

Part No UC3842BD1R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Performance Current Mode Controllers | IC REG CTRLR BST FLYBK ISO 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number UC384*B
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1275950-UC3842BD1R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3842BD1R2 CAD Model

Description

ON Semiconductor UC3842BD1R2 Product Overview

The UC3842BD1R2 is a high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC belongs to the UC3842 family of Current Mode PWM Controllers, which are widely recognized for their reliability and efficiency in power supply applications. The UC3842BD1R2 is specifically engineered to offer precise voltage regulation, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3842BD1R2 is tailored for use in off-line and DC-to-DC converter applications, providing stable and efficient power conversion.
  • Low Startup Current: With a startup current of just 0.5mA, this IC ensures minimal power consumption at startup, enhancing the overall efficiency of the system.
  • Automatic Feed Forward Compensation: This feature helps maintain output stability across varying input voltages and load conditions, ensuring consistent performance.
  • Pulse-by-Pulse Current Limiting: The UC3842BD1R2 offers excellent protection for your power supply circuit by implementing pulse-by-pulse current limiting, which prevents overcurrent conditions.
  • Under-Voltage Lockout: With built-in under-voltage lockout (UVLO), the IC ensures that the power supply operates only when the input voltage is within a safe range.
  • High Current Totem Pole Output: The totem pole output is capable of driving high current loads, making it suitable for a variety of demanding applications.

Applications

The UC3842BD1R2 is versatile and can be used in a multitude of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC regulators
  • LED drivers
  • Motor control circuits

This PWM controller IC is available in a compact SOIC-8 package, which makes it suitable for space-constrained applications. Its robust design ensures reliable operation even under challenging conditions, and its compatibility with various types of power topologies allows for flexible circuit designs.

With its combination of features, the UC3842BD1R2 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2687 $51.0530
455+ $0.2204 $100.2820
705+ $0.2136 $150.5880
970+ $0.2067 $200.4990
1,255+ $0.1998 $250.7490
1,680+ $0.1791 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess