EN
  • EN
  • DE

UC3843BDR2G

Part No UC3843BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 500kHz 14-Pin SOIC N T/R / IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 035686-UC3843BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name UC3843B
Introduction Date November 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UC3843BDR2G CAD Model

Description

ON Semiconductor UC3843BDR2G High Performance Current Mode Controller

The UC3843BDR2G is a versatile and robust current mode pulse width modulation (PWM) controller manufactured by ON Semiconductor, designed for high-performance power supply applications. This integrated circuit is part of the UC3843 series, which is well-known for its reliability and efficiency in controlling switch-mode power supplies.

Key Features:

  • Optimized for Off-line and DC-to-DC Converters: The UC3843BDR2G is designed to facilitate the design of low-cost, efficient power supplies, making it ideal for a variety of applications such as off-line converters and DC-to-DC converters.
  • Low Start-Up Current: With a start-up current of just 0.5mA, this controller helps to reduce the overall power consumption during the initial power-up phase.
  • Automatic Feed Forward Compensation: This feature enhances the performance of the controller by compensating for varying input voltages without the need for additional external components.
  • Pulse-by-Pulse Current Limiting: The UC3843BDR2G provides excellent protection for the power supply by implementing pulse-by-pulse current limiting, which helps to prevent damage due to overcurrent conditions.
  • Under-Voltage Lockout (UVLO) with Hysteresis: The built-in UVLO function ensures that the device operates only when the input voltage is within the specified range, thereby enhancing the safety and reliability of the system.
  • High Current Totem Pole Output: The totem pole output is capable of handling high current, allowing for direct driving of the power MOSFET or IGBT in the power supply design.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is accurately trimmed to ensure stable frequency operation across different temperature and supply variations.

Applications:

  • Switching Power Supplies
  • Power Supply Overcurrent Protection
  • DC-DC Converters
  • Battery Chargers
  • Power Supply Supervisory Circuits

The UC3843BDR2G comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design and comprehensive features make it an excellent choice for designers looking to create reliable and efficient power management systems. ON Semiconductor's commitment to quality ensures that the UC3843BDR2G meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6554 $52.4320
190+ $0.5377 $102.1630
290+ $0.5209 $151.0610
400+ $0.5041 $201.6400
515+ $0.4873 $250.9595
690+ $0.4369 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,450 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess