EN
  • EN
  • DE

UC3843BVDG

Part No UC3843BVDG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115549-UC3843BVDG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3843BVDG CAD Model

Description

ON Semiconductor UC3843BVDG High Performance Current Mode PWM Controller

The UC3843BVDG from ON Semiconductor is a high-performance current mode pulse width modulation (PWM) controller that offers a cost-effective solution for designing a wide range of power supply circuits. This integrated circuit is specifically engineered to deliver efficient and reliable performance for switch mode power supplies (SMPS), DC-DC converters, and other power conversion applications.

Featuring a trimmed oscillator for precise frequency control and a temperature-compensated reference, the UC3843BVDG ensures consistent and stable operation across a variety of conditions. The device operates at a fixed frequency of 500 kHz, which allows for smaller sized components and reduced power loss, thus optimizing the efficiency of the power supply design.

One of the key advantages of the UC3843BVDG is its current mode operation, which provides superior response to load transients and excellent loop stability. This is achieved through an internal flip-flop which terminates the PWM pulse when the current sensed through the current sense resistor exceeds the set threshold, thereby enhancing the overall performance of the power supply.

The UC3843BVDG also includes a range of built-in features that enhance its functionality and safety. These features include automatic feed-forward compensation, pulse-by-pulse current limiting, and an under-voltage lockout (UVLO) with hysteresis. The UVLO ensures that the controller is off when the supply voltage is too low, protecting the circuit from potentially damaging undervoltage conditions.

Additionally, the UC3843BVDG has a high current totem-pole output which is capable of driving a power MOSFET or IGBT directly, simplifying the design and reducing component count. This, along with its high gain and bandwidth, makes it an ideal choice for designing robust and high-performance power systems.

The device is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The UC3843BVDG's combination of features, efficiency, and compact size makes it a versatile choice for engineers looking to create reliable power solutions for a variety of electronic devices and systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess