Products specifications

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1277277-UMC3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UMC3 CAD Model

Description

The UMC3 from ON Semiconductor is a high-quality dual digital transistor designed to offer a compact and efficient solution for driving and switching applications. This product is a testament to ON Semiconductor's commitment to providing innovative semiconductor solutions that meet the evolving needs of modern electronics.

The UMC3 features two transistors in a single package, allowing for space-saving designs in a variety of electronic circuits. With its small form factor, the UMC3 is especially suited for portable and space-constrained applications. The integration of two transistors not only reduces the footprint on the PCB but also simplifies the design and assembly process, leading to cost savings for manufacturers.

Key Specifications:

  • Package: The UMC3 comes in an ultra-miniature SOT-363 package, which is ideal for applications where space is at a premium.
  • Configuration: This device features a common emitter configuration, which provides design flexibility and simplifies circuit layout.
  • Voltage Ratings: It is designed to handle collector-to-emitter voltages up to 50V, making it suitable for a broad range of applications.
  • Current Capacity: Each transistor can support a collector current of up to 100 mA, providing sufficient drive capability for many digital and analog switching applications.
  • Power Dissipation: The UMC3 is capable of dissipating up to 150 mW, ensuring reliable operation under typical usage conditions.
  • Mounting Type: Surface mount technology (SMT) enables automated manufacturing processes, resulting in consistent quality and reliability.

With its robust performance characteristics, the UMC3 is ideal for applications such as inverter circuits, interface circuits, driver circuits, and other digital logic circuits. It is also a popular choice for consumer electronics, automotive systems, and industrial controls where reliable digital switching is required.

ON Semiconductor's UMC3 is RoHS compliant and designed to meet the environmental standards of today's green initiatives. By choosing the UMC3 for your design, you are selecting a product that not only delivers performance but also supports sustainability.

You May Also Be Interested in

Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to $3.6065
ECAD model for UPC2721GV
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $0.3136
ECAD model for TL082BCDR
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention