EN
  • EN
  • DE

VEC2401-TL-E

Part No VEC2401-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 397810-VEC2401-TL-E
Ultra Librarian 3D Model Ultra Librarian VEC2401-TL-E CAD Model

Description

ON Semiconductor VEC2401-TL-E: High-Performance Voltage Regulator IC

The VEC2401-TL-E from ON Semiconductor is a cutting-edge voltage regulator integrated circuit (IC) designed to deliver stable and efficient power management solutions. This advanced component is engineered to meet the rigorous demands of modern electronic applications, ensuring a reliable power supply for a diverse range of products.

Key Features

  • High Efficiency: The VEC2401-TL-E boasts a high level of efficiency, which is crucial for minimizing power loss and heat generation in electronic systems. This leads to enhanced system reliability and longevity.
  • Low Dropout: This voltage regulator features a low dropout voltage, making it an excellent choice for applications where the input voltage is very close to the output voltage, and maintaining a stable output is critical.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, which ensures consistent performance even under extreme conditions. This makes it suitable for industrial and automotive applications.
  • Adjustable Output Voltage: The output voltage of the VEC2401-TL-E can be adjusted to meet the specific requirements of the target application, providing designers with flexibility and precision in their power supply design.

Applications

The VEC2401-TL-E is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the VEC2401-TL-E is no exception. Manufactured with state-of-the-art technology, this voltage regulator IC is built to deliver consistent performance and is subject to rigorous testing to ensure it meets the highest standards of reliability.

In summary, the VEC2401-TL-E from ON Semiconductor is an excellent choice for designers looking for a high-performance voltage regulator IC that offers efficiency, flexibility, and reliability. Whether it's for portable gadgets, automotive applications, or complex industrial systems, this IC provides a dependable power management solution that can enhance the overall performance of your electronic devices.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess