EN
  • EN
  • DE

STP85N3LH5

Part No STP85N3LH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1850pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 054277-STP85N3LH5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP85N3LH5 CAD Model

Description

STP85N3LH5 - N-Channel MOSFET by STMicroelectronics

The STP85N3LH5 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is designed to deliver efficiency and power handling capabilities that are well-suited for a wide range of applications, including power management, switching regulators, and motor control systems.

Key Features

  • High Current Capability: The STP85N3LH5 is capable of handling continuous drain currents up to 80 A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.0035 Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Voltage Tolerance: It can withstand drain-source voltages up to 30 V, providing a good margin for voltage spikes and surges commonly found in industrial environments.
  • Fast Switching Speed: The device features fast switching performance, which is crucial for reducing switching losses and improving power conversion efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested to guarantee performance under extreme conditions, ensuring reliability and longevity.

Applications

The versatility of the STP85N3LH5 makes it an ideal choice for a variety of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drivers
  • Automotive Applications
  • Power Management Systems

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STP85N3LH5 complies with the highest industry standards for quality, including the ISO 9001:2015 certification. It is also RoHS compliant, meaning it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Conclusion

With its robust design, high current capability, and low on-resistance, the STP85N3LH5 from STMicroelectronics stands out as a superior choice for engineers and designers looking for a reliable and efficient N-Channel MOSFET. Whether it's for power regulation, motor control, or any application requiring high-efficiency power handling, the STP85N3LH5 is an excellent component that delivers performance and reliability.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess