EN
  • EN
  • DE

XC912BC32MFU8

Part No XC912BC32MFU8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 408754-XC912BC32MFU8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC912BC32MFU8 CAD Model

Description

ON Semiconductor XC912BC32MFU8 Overview

The ON Semiconductor XC912BC32MFU8 is a highly integrated microcontroller designed to cater to the demanding needs of modern embedded systems. This robust component is part of ON Semiconductor's extensive range of microcontrollers that are renowned for their reliability, efficiency, and advanced features.

At the heart of the XC912BC32MFU8 lies a powerful 16-bit CPU core, capable of executing instructions at high speed, making it an ideal choice for applications requiring quick data processing and real-time control. The microcontroller operates at a frequency that ensures a perfect balance between power consumption and performance, suitable for battery-operated devices as well as industrial applications.

With 32KB of flash memory, the XC912BC32MFU8 provides ample space for application code and data storage. This non-volatile memory is essential for applications that need to retain data even after power cycles. The integrated memory interface is designed for fast read and write operations, which enhances the overall system responsiveness.

The device boasts a comprehensive set of peripherals, including multiple timers, communication interfaces such as I2C, SPI, and UART, as well as analog to digital converters (ADCs) for interfacing with sensors and other analog devices. These peripherals are highly configurable and can be tailored to meet the specific needs of various applications.

For enhanced security and data integrity, the XC912BC32MFU8 features a range of protection mechanisms. It includes power-on reset, low-voltage detection, and a watchdog timer to safeguard the system against unexpected failures. Additionally, the microcontroller supports various low-power modes, which are crucial for extending battery life in portable devices.

ON Semiconductor has designed the XC912BC32MFU8 with a focus on ease of use and compatibility. The microcontroller is supported by a comprehensive development ecosystem, including software tools, libraries, and documentation, to accelerate the development process and reduce time to market.

In summary, the ON Semiconductor XC912BC32MFU8 is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, and peripheral integration. It is engineered to meet the stringent requirements of a wide array of applications, from consumer electronics to industrial automation, making it an excellent choice for designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess