EN
  • EN
  • DE

LP38841T-1.2

Part No LP38841T-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 800MA TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5
Family Name LP38841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877922-LP38841T-1.2
Ultra Librarian 3D Model Ultra Librarian LP38841T-1.2 CAD Model

Description

Product Overview: LP38841T-1.2

The LP38841T-1.2 is a high-performance, low-noise linear regulator from Texas Instruments, designed to deliver up to 800mA of continuous output current with a fixed output voltage of 1.2V. This regulator provides excellent regulation over variations in line, load, and temperature, making it an ideal choice for sensitive analog circuitry requiring a stable power supply.

Key Features

  • Output Voltage: Fixed 1.2V with high accuracy.
  • Output Current: Capable of delivering 800mA of continuous current.
  • Low Dropout Voltage: Ensures efficient operation even with a small input-to-output voltage difference.
  • Low Noise: Ultra-low output noise, ideal for RF and precision analog applications.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10µF, reducing board space and component costs.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device against excessive temperature and load conditions.
  • Adjustable Soft-Start: Minimizes the stress on the input power source during startup.

Applications

The LP38841T-1.2 is versatile and can be used in various applications where low voltage and high current are required. It is particularly well-suited for:

  • High-End Audio Equipment
  • Precision Analog Systems
  • RF Power Supplies
  • Post-Regulation for Switching Supplies

Package and Quality

Encased in a TO-220 package, the LP38841T-1.2 offers a robust design that is both easy to install and handle. Texas Instruments' commitment to quality ensures that this linear regulator meets the highest standards for performance and reliability.

Support and Resources

Designers can access extensive technical documentation, including datasheets, application notes, and design tools, to facilitate the integration of the LP38841T-1.2 into their projects. Texas Instruments also provides customer support to address any technical inquiries related to their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2770 $52.4320
38+ $2.6888 $102.1744
58+ $2.6048 $151.0784
80+ $2.5207 $201.6560
103+ $2.4367 $250.9801
138+ $2.1846 $301.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess