EN
  • EN
  • DE

NCV6324BMTAATBG

Part No NCV6324BMTAATBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WDFN (2x2)
Family Name NCV6324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV6324BMTAATBGOSCT, NCV6324BMTAATBGOSTR, NCV6324BMTAATBGOSDKR, NCV6324BMTAATBG-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887137-NCV6324BMTAATBG
Ultra Librarian 3D Model Ultra Librarian NCV6324BMTAATBG CAD Model

Description

Introducing the NCV6324BMTAATBG from ON Semiconductor

ON Semiconductor's NCV6324BMTAATBG is a state-of-the-art integrated circuit designed for the modern demands of power management applications. This advanced voltage regulator is particularly suitable for automotive environments, where reliability and performance are critical under a wide range of operating conditions.

Key Features

  • High Efficiency: The NCV6324BMTAATBG is engineered to provide high-efficiency voltage regulation, minimizing power loss and heat generation to ensure the longevity of both the regulator and the system it powers.
  • Robust Thermal Performance: With its exceptional thermal management capabilities, this device is capable of maintaining optimal performance even under the stress of high-temperature automotive environments.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various automotive power supply applications.
  • Enhanced Safety Features: The device includes numerous safety features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and protection for connected components.

Applications

The NCV6324BMTAATBG is ideally suited for automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems

Quality and Reliability

Built to meet the stringent requirements of the automotive industry, the NCV6324BMTAATBG is AEC-Q100 qualified, ensuring high standards of quality and reliability. ON Semiconductor's commitment to excellence is reflected in the design and manufacturing of this robust voltage regulator.

Compact and Flexible Design

The compact form factor of the NCV6324BMTAATBG allows for flexible integration into various automotive systems without compromising on space. Its advanced design ensures compatibility with modern microprocessors and other sensitive electronic components, providing a stable and reliable power supply.

In summary, the NCV6324BMTAATBG from ON Semiconductor represents a superior choice for designers looking for a high-performance, reliable, and efficient voltage regulator for automotive applications. Its combination of features, safety measures, and high-quality standards make it an indispensable component in the development of modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8779 $52.6740
140+ $0.7204 $100.8560
215+ $0.6979 $150.0485
300+ $0.6753 $202.5900
385+ $0.6528 $251.3280
515+ $0.5853 $301.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,023 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess