EN
  • EN
  • DE

OP290A

Part No OP290A
Manufacturer OPTEK Technologies
Catalog Optoelectronics
Description EMITTER IR 890NM 150MA T 1 3/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Emitters - Infrared, UV, Visible
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Part Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 150mA
Wavelength 890nm
Voltage - Forward (Vf) (Typ) 4V
Viewing Angle 50°
Orientation Top View
Operating Temperature -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case T 1 3/4
Base Product Number OP290
Ultra Librarian 3D Model Ultra Librarian OP290A CAD Model

You May Also Be Interested in

XSSY OPTOELECTRONICS CO., LTD.
100mA MINIMUM RADIATION INTNSITY
Lowest to $0.1281
XINGLIGHT
CHIP LED 0603 GREEN SMD
Need more? Email Us
Harvatek
LED RED CHIP SMD
Lowest to $0.1199
XINGLIGHT
CHIP LED 0606 RGB SMD
Need more? Email Us
XINGLIGHT
CHIP LED 0402 GREEN SMD
Need more? Email Us
XINGLIGHT
DIP LED 3MM BLUE T/H
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
Broadcom Limited
LED YELLOW DIFFUSED T-1 T/H
Need more? Email Us
XINGLIGHT
DIP LED 3MM RED T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess