EN
  • EN
  • DE

FTLF8524E2GNV

Part No FTLF8524E2GNV
Manufacturer Coherent
Catalog Optoelectronics
Description TXRX OPT SFF 4 GB/S 850NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsFiber Optic Transceiver Modules
Manufacturer Coherent
Packaging Tray
Part Status Active
Data Rate 4.25Gbps
Wavelength 850nm
Applications Ethernet
Voltage - Supply 3V ~ 3.6V
Connector Type LC Duplex
Mounting Type Through Hole
Base Product Number FTLF8524
Ultra Librarian 3D Model Ultra Librarian FTLF8524E2GNV CAD Model

You May Also Be Interested in

Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us
Wurth Electronics Inc
LED BLUE CLEAR 2SMD BOTTOM ENT
Lowest to $0.8181
Harvatek
LED RED CHIP SMD
Lowest to $0.1199
OSRAM Opto Semiconductors Inc.
LED DURIS S5 NEUT WHT 4000K SMD
Lowest to $0.1636
XINGLIGHT
DIP LED 3MM GREEN T/H
Need more? Email Us
XINGLIGHT
DIP,22.5X14MM LED DISPLAY
Need more? Email Us
XINGLIGHT
CHIP LED 0402 GREEN SMD
Need more? Email Us
XINGLIGHT
CHIP LED 0606 RGB SMD
Need more? Email Us
XINGLIGHT
CHIP LED 0606 RED,GREEN SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess