EN
  • EN
  • DE

L4962EH/A

Part No L4962EH/A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A POWER SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 9V
Voltage Input MAX 46V
Output Voltage 5.1V
Output Voltage MAX 40V
Output Current 1.5A
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package Heptawatt-7 (Horizontal, Bent and Staggered Leads)
Manufacturer Package 7-HEPTAWATT
Win Source Part Number 1194272-L4962EH/A
Manufacturer Homepage www.st.com
Family Name L4962
Introduction Date March 11, 1996
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4962EH/A CAD Model

Description

The L4962EH/A from STMicroelectronics is a robust and highly efficient voltage regulator designed for a wide array of applications. This component is particularly well-suited for use in automotive environments, industrial systems, and any application where a stable and reliable voltage supply is required.

Key Features

  • Output Voltage Range: The L4962EH/A provides a versatile output voltage range, making it suitable for various electronic devices and systems.
  • High Current Output: With its ability to deliver high current output, this voltage regulator can power demanding circuits without compromising performance or efficiency.
  • Thermal Protection: The device includes thermal shutdown circuitry, which prevents damage from overheating by automatically shutting down the regulator when the internal temperature exceeds safe operating limits.
  • Short-Circuit Protection: The built-in short-circuit protection ensures that the regulator and the connected components remain safe in the event of a fault or an unexpected short.
  • Low Dropout Voltage: The L4962EH/A features a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is very close to the output voltage, enhancing efficiency in low-voltage operations.

Applications

The L4962EH/A is a versatile component that can be used in a variety of applications. Its rugged design makes it particularly well-suited for the harsh conditions of automotive electronics, such as in vehicle power supplies and control units. Additionally, its high reliability and protection features make it an excellent choice for industrial power systems, robotics, and other applications where a stable voltage is crucial for performance and safety.

Product Specifications

The L4962EH/A operates over a wide temperature range and comes in a robust package that is designed to withstand the rigors of challenging environments. Its precise voltage regulation and high efficiency make it an essential component for designers looking to create reliable and durable electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3114 $58.1798
15+ $6.8197 $102.2955
23+ $6.6065 $151.9495
32+ $6.3934 $204.5888
41+ $6.1803 $253.3923
55+ $5.5410 $304.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess