EN
  • EN
  • DE

BPW 34 S-Z

Part No BPW 34 S-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 850NM 2SMD GW / Photodiode 850nm 20ns 120° 2-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Active
Wavelength 850nm
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 32 V
Current - Dark (Typ) 2nA
Active Area 7mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing
Base Product Number BPW 34
Standard Package 1,500 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 845407-BPW 34 S-Z
Ultra Librarian 3D Model Ultra Librarian BPW 34 S-Z CAD Model

Description

The 845407-BPW 34 S-Z is a photodiode sensor that belongs to the optical sensors category from OSRAM Opto Semiconductors Inc.

  • Designed for: applications requiring fast response times
  • Response Time: 20ns
  • Diode Type: PIN diode
  • Maximum DC Reverse Voltage: 32V
  • Viewing Angle: 120°
  • Spectral Range: 400nm to 1100nm
  • Status: active product
  • Package: 2-SMD, Gull Wing
  • Mounting: surface mount applications
  • Standard Package: 1,500 pcs
  • Operating Temperature: -40°C to 100°C
  • ECCN: EAR99, indicating that it is not subject to any export controls.
  • MSL Level: 4, which means it can withstand 72 hours of exposure to moisture.

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTODIODE PIN IR BLACK 1311
Lowest to $0.0844
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0437
Fairchild/ON Semiconductor
PHOTODIODE OVERMOUNT BRD GW SMD
Lowest to $0.8901
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FLAT SIDE BK
Lowest to $0.1369
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3127
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.3325

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8415 $50.4900
145+ $0.6904 $100.1080
225+ $0.6689 $150.5025
310+ $0.6473 $200.6630
400+ $0.6257 $250.2800
535+ $0.5610 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess