EN
  • EN
  • DE

GW CSSRM1.EC-MPMR-5O8Q-1

Part No GW CSSRM1.EC-MPMR-5O8Q-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON WARM WHITE 3500K 2SMD / LED Lighting series White, Warm 3500K 2.9V 700mA 120° 1212 (3030 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSLON® Square
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3500K
Flux @ 85°C, Current - Test 202lm (180lm ~ 224lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 100 lm/W
CRI (Color Rendering Index) 80
Current - Max 1.8A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package SMD
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.077" (1.95mm)
Thermal Resistance of Package 3°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3086-2,Q65111A5231,475-3086-1,475-3086-6
Standard Package 600
Win Source Part Number 1061414-GW CSSRM1.EC-MPMR-5O8Q-1
Ultra Librarian 3D Model Ultra Librarian GW CSSRM1.EC-MPMR-5O8Q-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 1061414-GW CSSRM1.EC-MPMR-5O8Q-1 is a white LED that is part of the OSLON Square series.

  • Viewing Angle: 120 degrees
  • Voltage-Forward: 2.9V
  • Luminous Flux: 202 lm
  • CCT: 3500K
  • Height: 0.077 inches
  • Package/Case: 1212 (3030 Metric)
  • Manufacturer: ams-OSRAM USA Inc.
  • Win Source Part Number: 1061414-GW CSSRM1.EC-MPMR-5O8Q-1
  • Status: Obsolete

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0450 $62.7000
135+ $0.8575 $115.7625
210+ $0.8307 $174.4470
290+ $0.8039 $233.1310
375+ $0.7771 $291.4125
500+ $0.6967 $348.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess