EN
  • EN
  • DE

GW CSSRM1.PC-MUNQ-5H7I-1-700-R18

Part No GW CSSRM1.PC-MUNQ-5H7I-1-700-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON COOL WHITE 5000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Color White, Cool
CCT (K) 5000K
Flux @ 85°C, Current - Test 295 lm (259 lm to 330 lm)
Current - Test 700mA
Forward Voltage 2.8V
Lumens/Watt @ Current - Test 151 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.8A
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.077" (1.95mm)
Thermal Resistance of Package 3°C/W
Win Source Part Number 1041988-GW CSSRM1.PC-MUNQ-5H7I-1-700-R18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GW CSSRM1.PC-MUNQ-5H7I-1-700-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. GW CSSRM1.PC-MUNQ-5H7I-1-700-R18 is a white, cool LED designed for use in optoelectronics.

  • Color: White, Cool
  • Viewing Angle: 120°
  • Forward Voltage: 2.8V
  • Height: 0.077" (1.95mm)
  • Mounting Type: SMD (SMT)
  • Current-Max: 1.8A
  • CCT: 5000K
  • Flux: 295 lm (259 lm to 330 lm) @ 85°C
  • Current-Test: 700mA
  • Thermal Resistance (Package): 3°C/W
  • Package: Reel - TR

You May Also Be Interested in

Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lumileds
WARM-WHITE 6V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess