EN
  • EN
  • DE

SML-LX4014UWC-TR

Part No SML-LX4014UWC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - White
Description 4.0X1.4MM ULTRA BRIGHT WHITE SMT / LED Lighting series White, Cool 6500K 3.1V 60mA 120° 1606 (4014 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 21lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 113 lm/W
Current - Max 60mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1606 (4014 Metric)
Supplier Device Package SMD
Dimension 0.150" L x 0.055" W (3.80mm x 1.40mm)
Height - Seated (Max) 0.024" (0.60mm)
Base Product Number SML-LX4014
Other Names 67-2291-6,67-2291-1,67-2291-2
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240268-SML-LX4014UWC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX4014UWC-TR CAD Model

Description

The Lumex Opto/Components Inc. electronic component is a SML-LX4014UWC-TR, which is a white LED light.

  • Color: White
  • Viewing Angle: 120 degrees
  • Voltage - Forward (Vf) (Typ): 3.1V
  • Lumens/Watt @ Current-Test: 113lm/W
  • CCT: 6500K
  • Mounting Type: Surface Mount
  • Dimension: 0.150 inches L x 0.055 inches W
  • Standard Package: 4,000

You May Also Be Interested in

Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess