EN
  • EN
  • DE

DELL YKWW7 - 3.84TB SSD 2.5 SAS 12G MIX KPM5XVUG3T84

Part No DELL YKWW7 - 3.84TB SSD 2.5 SAS 12G MIX KPM5XVUG3T84
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-BCMO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1393037-DELL YKWW7 - 3.84TB SSD 2.5 SAS 12G MIX KPM5XVUG3T84
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL YKWW7 - 3.84TB SSD 2.5 SAS 12G MIX KPM5XVUG3T84 CAD Model

Description

The DELL YKWW7 is a high-capacity, enterprise-class solid-state drive (SSD) designed for data-intensive workloads and critical applications that require both high performance and reliability. With a storage capacity of 3.84TB, it is an ideal solution for large-scale data centers, cloud computing environments, and for businesses that handle vast amounts of data. This SSD features a 2.5-inch form factor and utilizes SAS 12Gb/s interface, which enables fast data transfer rates and efficient connectivity in enterprise settings. The MIX KPM5XVUG3T84 designation signifies a mixed-use class SSD, which means it is engineered to perform well under a balance of read and write operations, making it versatile for a variety of applications including caching, online transaction processing (OLTP), and database management. The drive’s endurance and reliability are reinforced by Dell’s rigorous testing and quality assurance, ensuring that it can withstand continuous operation in demanding environments. Equipped with advanced error correction code (ECC) and wear-leveling technology, the DELL YKWW7 SSD ensures data integrity and extends the lifespan of the drive by evenly distributing write and erase cycles across the flash memory. Additionally, it features power-loss protection to safeguard against data loss in the event of an unexpected power outage. The integration into Dell servers is streamlined, thanks to Dell’s firmware optimization which enhances compatibility and performance. For businesses and IT professionals looking for a robust storage solution that offers speed, durability, and a large capacity, the DELL YKWW7 SSD represents a smart investment that can significantly improve system performance and scalability.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess