EN
  • EN
  • DE

LA A676-S1T1-1

Part No LA A676-S1T1-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color Amber 622nm Automotive 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Orange
Depth 3.8 mm
Dominant Wavelength 615 nm
Forward Current 30 mA
Forward Voltage 2.33 V
Height 3.8 mm
Length 4.2 mm
Lens Style Circular, Colorless, Diffused
Luminous Flux 750 mlm
Luminous Intensity 355 mcd
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount PCB, Surface Mount
Number of Elements 1
Number of LEDs 1
Number of Pins 2
Reverse Voltage 12 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 120 °
Wavelength 615 nm
Width 3.8 mm
Win Source Part Number 1068677-LA A676-S1T1-1
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA A676-S1T1-1 CAD Model

Description

The OSRAM A676-S1T1-1 is a surface-mount LED designed for use in automotive applications. A676-S1T1-1 is made by OSRAM.

  • Lens: Circular, Colorless, Diffused
  • Light Color: Orange
  • Wavelength: 615 nm
  • Luminous Intensity: 355 mcd
  • Maximum Current: 30 mA
  • Package: SMD
  • Soldering Compatibility: Reflow
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0405
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lumileds
Lowest to $2.6115
Chilisin
Lowest to $0.0517

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess