EN
  • EN
  • DE

LA C9SM-CADB-24-1-Z

Part No LA C9SM-CADB-24-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED CERAMOS AMBER 618NM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr OSRAM Opto Semiconductors Inc.
Series CERAMOS
Package Tape & Reel
Product Status Obsolete
Color Amber
Wavelength 618nm (612nm ~ 624nm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt @ Current - Test 48 lm/W
Current - Max 200mA
Luminous Flux @ Current/Temperature 14lm (10lm ~ 19lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 0806 (2016 Metric)
Supplier Device Package SMD
Size / Dimension 0.083" L x 0.065" W (2.10mm x 1.65mm)
Height - Seated (Max) 0.033" (0.85mm)
Thermal Resistance of Package 60°C/W
Standard Package 4,000 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 876686-LA C9SM-CADB-24-1-Z
Ultra Librarian 3D Model Ultra Librarian LA C9SM-CADB-24-1-Z CAD Model

Description

The C9SM-CADB-24-1-Z is a color LED lighting component from the CERAMOS series.

  • Series: CERAMOS
  • Color: Amber
  • Wavelength: 618nm
  • Size (LxW): 0.083" L x 0.065" W (2.10mm x 1.65mm)
  • Seated Height: 0.033" (0.85mm)
  • Maximum Current: 200mA
  • Viewing Angle: 120°
  • Package: 0806 (2016 Metric)
  • Operating Temperature: -55°C to 125°C
  • Luminous Flux: 14lm

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess