EN
  • EN
  • DE

LA G6SP-DAEB-24-1-Z

Part No LA G6SP-DAEB-24-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED TOPLED 617NM AMBER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series Advanced Power TOPLED
Packaging Reel package
Part Status Obsolete(EOL)
Color Amber
Wavelength 618nm (612nm ~ 624nm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 2.1V
Current - Max 200mA
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD
Package 6-SMD, J-Lead
Manufacturer Package 6-PLCC
Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Win Source Part Number 778279-LA G6SP-DAEB-24-1-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA G6SP-DAEB-24-1-Z CAD Model

Description

The LA G6SP-DAEB-24-1-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of lighting applications requiring high brightness, energy efficiency, and long lifespan. This LED offers excellent color consistency and is suitable for both indoor and outdoor use.

Applications

  • General Lighting
  • Architectural Lighting
  • Automotive Lighting
  • Signage
  • Backlighting

Features

  • High Brightness
  • Energy Efficiency
  • Long Lifespan
  • Excellent Color Consistency
  • Wide Viewing Angle

Benefits

  • Reduces energy consumption and costs
  • Provides long-term reliability and reduces maintenance
  • Enhances visual appeal with consistent color output
  • Offers versatile application possibilities
  • Delivers high performance in various lighting scenarios

Additional Details

The LA G6SP-DAEB-24-1-Z LED utilizes advanced chip technology to achieve high luminous efficacy and long-term stability. It is designed to withstand harsh environmental conditions and offers excellent resistance to moisture and corrosion. The LED's wide viewing angle ensures uniform light distribution. Its compact size and high performance make it an ideal choice for a variety of lighting applications, including street lighting, indoor fixtures, and automotive lighting systems. It meets stringent industry standards for performance and reliability, ensuring consistent and dependable operation.

You May Also Be Interested in

LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Kingbright
Single Color LEDs
Lowest to $0.1556
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess