EN
  • EN
  • DE

LBL293-N1-4

Part No LBL293-N1-4
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827223-LBL293-N1-4
Ultra Librarian 3D Model Ultra Librarian LBL293-N1-4 CAD Model

Description

The LBL293-N1-4 is a blue LED manufactured by OSRAM Opto Semiconductors Inc. This LED is part of the OSRAM Power TOPLED series and is designed for applications requiring high luminous intensity and long operational life. It's commonly used in various lighting and indication applications due to its robust performance and energy efficiency.

Applications:

  • Automotive Lighting: Used in interior lighting, dashboard illumination, and signal lights.
  • General Lighting: Employed in task lighting, accent lighting, and architectural lighting solutions.
  • Backlighting: Utilized in LCD displays and keypads for uniform and bright illumination.
  • Signage and Advertising: Integrated into illuminated signs and displays for enhanced visibility.
  • Medical Devices: Applied in diagnostic equipment and therapeutic devices for specific illumination needs.

Features:

  • High Luminous Intensity: Provides bright and clear blue light output.
  • Long Lifespan: Ensures extended operational life, reducing maintenance requirements.
  • Compact Package: Allows for space-saving design and easy integration.
  • Wide Viewing Angle: Offers consistent brightness across a broad viewing range.
  • Robust Design: Withstands harsh environmental conditions and mechanical stress.

Benefits:

  • Enhanced Visibility: Bright blue light ensures high visibility in various applications.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Space-Saving Design: Compact package enables integration into small and dense electronic devices.
  • Consistent Illumination: Wide viewing angle provides uniform light distribution.
  • Reliable Performance: Robust design ensures consistent and dependable operation.

Technical Specifications:

  • Color: Blue
  • Wavelength: Typically around 470 nm
  • Luminous Intensity: Varies depending on the drive current; typically measured in mcd (millicandelas)
  • Forward Voltage: Typically around 3.2 V
  • Forward Current: Typically around 20 mA
  • Viewing Angle: Typically 120 degrees
  • Package: TOPLED

The LBL293-N1-4 from OSRAM Opto Semiconductors is a high-performance blue LED offering excellent luminous intensity and a long operational life. Its compact package and wide viewing angle make it suitable for diverse applications, from automotive lighting to medical devices. Its robust design ensures reliable performance under various environmental conditions, making it a preferred choice for demanding applications.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess