EN
  • EN
  • DE

LSEM-150-03.0-F-DV-A-N-K-TR

Part No LSEM-150-03.0-F-DV-A-N-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN SELF-MATE 100POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Self Mating, Non-Gendered, Hermaphroditic
Number of Positions 100
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide, Pick and Place
Contact Finish Gold
Contact Finish Thickness Flash
Mated Stacking Heights 6mm, 7mm, 9mm
Height Above Board 0.175\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1508554-LSEM-150-03.0-F-DV-A-N-K-TR
Ultra Librarian 3D Model Ultra Librarian LSEM-150-03.0-F-DV-A-N-K-TR CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN HD ARRAY PLUG 240P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 100P SMD GOLD
Need more? Email Us
Samtec Inc.
.8MM Q RATE SOCKET WITH EDGE RAT
Need more? Email Us
JAE Electronics
CONN PLUG 80POS VERT GOLD
Need more? Email Us
Samtec Inc.
.8MM Q RATE TERMINAL WITH EDGE R
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 300P SMD GOLD
Need more? Email Us
TE Connectivity
CONN PLUG 152POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HDR 104POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 40P SMD GOLD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess