EN
  • EN
  • DE

LBW5KM-EZGY-35-Z

Part No LBW5KM-EZGY-35-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0912+
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 754156-LBW5KM-EZGY-35-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LBW5KM-EZGY-35-Z CAD Model

Description

The LBW5KM-EZGY-35-Z is a high-power LED from OSRAM Opto Semiconductors. This LED is designed for applications requiring high brightness and efficient light output. It combines a compact form factor with excellent thermal management.

Applications

  • Automotive Lighting: Used in daytime running lights (DRLs), headlights, and other automotive lighting applications.
  • Street Lighting: Provides efficient and reliable illumination for roadways and public areas.
  • Architectural Lighting: Used in facade lighting, accent lighting, and other architectural applications.
  • Industrial Lighting: Provides high-intensity lighting for factories, warehouses, and other industrial settings.
  • Horticultural Lighting: Supports plant growth in greenhouses and vertical farms.

Features

  • High Luminous Flux: Delivers a high amount of light output for its size.
  • Wide Viewing Angle: Provides uniform light distribution over a large area.
  • Low Thermal Resistance: Efficiently dissipates heat, ensuring long-term reliability.
  • Long Lifespan: Designed for extended operation with minimal degradation in performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Energy Efficiency: Consumes less power compared to traditional lighting technologies, reducing energy costs.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved Visibility: High brightness and uniform light distribution enhance visibility and safety.
  • Design Flexibility: Compact size and various color options enable innovative lighting designs.
  • Environmentally Friendly: RoHS compliance and reduced energy consumption contribute to environmental sustainability.

Additional Details

The LBW5KM-EZGY-35-Z typically operates with a forward current in the range of several hundred milliamperes to a few amperes (refer to datasheet for exact specifications). The forward voltage is typically around 3V. The LED emits light in a specific color temperature range (e.g., cool white, neutral white, warm white). It is crucial to use appropriate heat sinking to manage the heat generated by the LED. The package is designed for surface mounting on PCBs. The specific luminous flux, color rendering index (CRI), and other performance characteristics can be found in the product datasheet. This LED is binned for consistent color and brightness performance.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
STMicroelectronics
Need more? Email Us
Altera
Need more? Email Us
Semtech Corporation
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Lowest to $20.1698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess