EN
  • EN
  • DE

LE CW E3B-NXPY-URVU

Part No LE CW E3B-NXPY-URVU
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED OSTAR 6CHIP W/LENS WHT 2700K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series Ostar
Packaging Tray
Part Status Obsolete(EOL)
Type LED Module
Color White, Warm
CCT (K) 2700K
Configuration Starboard
Flux @ Current/Temperature - Test 445 lm (280 lm ~ 610 lm)
Current - Test 700mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 20.8V
Lumens/Watt @ Current - Test 31 lm/W
Current - Max 1A
CRI (Color Rendering Index) 80
Viewing Angle 130°
Dimension 19.90mm Diameter
Height 5.25mm
Light Emitting Surface (LES) 2.00mm Diameter
Lens Type Flat
Win Source Part Number 766840-LE CW E3B-NXPY-URVU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE CW E3B-NXPY-URVU CAD Model

Description

{"FormattedDescription":"

The OSRAM Opto Semiconductors Inc. 766840-LE CW E3B-NXPY-URVU is an LED module from the Ostar series.

  • Series: Ostar
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Current Rating: 1A
  • Viewing Angle: 130 degrees
  • Lens Type: Flat
  • CCT (K): 2700K
  • CRI (Color Rendering Index): 80
  • Flux: 445 lm (280 lm ~ 610 lm) @ 700mA/25 degrees Celsius
"}

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess