EN
  • EN
  • DE

LGM676BIN1:P1-2-0-20

Part No LGM676BIN1:P1-2-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 964580-LGM676BIN1:P1-2-0-20
Ultra Librarian 3D Model Ultra Librarian LGM676BIN1:P1-2-0-20 CAD Model

Description

The LGM676BIN1:P1-2-0-20 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of applications requiring efficient and bright illumination. This LED offers excellent color consistency and long-term reliability.

Applications:

  • Automotive Lighting: Used in automotive headlights, taillights, and daytime running lights (DRLs).
  • General Lighting: Employed in indoor and outdoor lighting applications, such as downlights, spotlights, and streetlights.
  • Signage: Integrated into illuminated signs and displays for bright and eye-catching visuals.
  • Backlighting: Used as a backlight source for LCD screens in televisions, monitors, and mobile devices.
  • Specialty Lighting: Applied in specialized lighting applications such as medical lighting, horticultural lighting, and stage lighting.

Features:

  • High Brightness: Delivers high luminous output for bright and efficient illumination.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform light distribution.
  • Long Lifespan: Offers a long operating lifespan, reducing maintenance and replacement costs.
  • Excellent Color Consistency: Ensures consistent color output across different LEDs.
  • Low Forward Voltage: Operates at a low forward voltage, reducing power consumption.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.
  • Compact Package: Designed with a compact package for easy integration into space-constrained applications.

Benefits:

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting technologies.
  • Long-Term Reliability: Offers long-term reliability, reducing maintenance costs and downtime.
  • Superior Light Quality: Provides superior light quality with excellent color consistency.
  • Versatile Applications: Suitable for a wide range of lighting applications.
  • Reduced Environmental Impact: Reduces environmental impact due to its energy efficiency and RoHS compliance.

Additional Details:

  • Typical Forward Voltage: 3.2 V
  • Luminous Flux: [Specific value would be listed here if available]
  • Color Temperature: [Specific value would be listed here if available]
  • Operating Temperature Range: -40°C to +85°C

The LGM676BIN1:P1-2-0-20 LED by OSRAM is a high-quality, energy-efficient light source designed for a wide range of lighting applications. Its long lifespan, excellent color consistency, and high brightness make it an ideal choice for demanding lighting solutions.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0215
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0772
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Chilisin
Lowest to $0.0517
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess