EN
  • EN
  • DE

LUWW5SM

Part No LUWW5SM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Description Automotive Lighting Interior and Exterior
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 715051-LUWW5SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LUWW5SM CAD Model

Description

The LUWW5SM is a white LED (Light Emitting Diode) manufactured by OSRAM Opto Semiconductors Inc. It's a high-brightness LED designed for a variety of lighting applications where high luminous flux and efficient energy conversion are required. The specific variant will have characteristics related to correlated color temperature (CCT), color rendering index (CRI), and drive current capability.

Applications:

  • General Illumination
  • Automotive Lighting (e.g., daytime running lights, interior lighting)
  • Backlighting for LCD Displays
  • Flashlights and Torches
  • Architectural Lighting
  • Specialty Lighting (e.g., medical, horticultural)

Features:

  • White Light Emission: Emits white light with a specific color temperature and color rendering index.
  • High Brightness: Provides a high luminous flux for effective illumination.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.
  • Low Power Consumption: Consumes less power compared to traditional lighting sources.
  • Compact Package: Available in a small package for space-constrained applications.
  • High Reliability: Designed for reliable performance in demanding environments.
  • Lead-Free: Compliant with RoHS directives, minimizing environmental impact.

Benefits:

  • Energy Efficient Lighting: Reduces energy consumption and lowers operating costs.
  • Long-Lasting Performance: Extends the lifespan of lighting systems and reduces maintenance requirements.
  • Compact Design: Enables integration into small and lightweight devices.
  • High-Quality Light Output: Provides a bright and consistent light output with excellent color rendering.
  • Environmentally Friendly: Lead-free and RoHS compliant, minimizing environmental impact.

Additional Details:

The LUWW5SM's electrical and optical characteristics, such as forward voltage, luminous flux, color temperature, and viewing angle, are specified in the OSRAM Opto Semiconductors Inc. datasheet. The datasheet also provides information on the device's thermal characteristics, such as junction-to-solder point thermal resistance (Rth js). These parameters are crucial for designing efficient and reliable lighting systems.

Proper thermal management is essential to ensure the LED's longevity and performance. Heatsinking is often required to dissipate heat generated by the LED. The datasheet provides guidelines for selecting an appropriate heatsink based on the application's power dissipation requirements and ambient temperature. Careful PCB layout and soldering techniques are also important to minimize thermal resistance and ensure reliable operation. Refer to the datasheet for recommended soldering profiles and handling precautions.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,793 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess