EN
  • EN
  • DE

LY M67F-U1V1-4-0-20-R18

Part No LY M67F-U1V1-4-0-20-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Yellow 2.42lm 597nm Chip LED 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964594-LY M67F-U1V1-4-0-20-R18
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LY M67F-U1V1-4-0-20-R18 CAD Model

Description

The LY M67F-U1V1-4-0-20-R18 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for demanding lighting applications requiring high brightness, consistent color, and long-term reliability. This LED is commonly used in automotive lighting, general illumination, and specialty lighting applications.

Applications:

  • Automotive Lighting: Used in automotive headlights, taillights, and signal lights for enhanced visibility.
  • General Illumination: Employed in indoor and outdoor lighting fixtures, such as spotlights, downlights, and streetlights.
  • Signage: Integrated into illuminated signs and displays for bright and eye-catching visuals.
  • Architectural Lighting: Used in architectural lighting applications to create dynamic and energy-efficient lighting solutions.
  • Specialty Lighting: Applied in specialized lighting applications such as medical lighting, horticultural lighting, and stage lighting.

Features:

  • High Brightness: Delivers high luminous output for bright and efficient illumination.
  • Long Lifespan: Offers a long operating lifespan, reducing maintenance and replacement costs.
  • Excellent Color Consistency: Ensures consistent color output across different LEDs.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform light distribution.
  • Low Thermal Resistance: Offers low thermal resistance for efficient heat dissipation.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits:

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting technologies.
  • Long-Term Reliability: Offers long-term reliability, reducing maintenance costs and downtime.
  • Superior Light Quality: Provides superior light quality with excellent color consistency.
  • Versatile Applications: Suitable for a wide range of lighting applications.
  • Reduced Environmental Impact: Reduces environmental impact due to its energy efficiency and RoHS compliance.

Additional Details:

  • Color: [Specific color would be listed here if available, likely white]
  • Luminous Flux: [Specific value would be listed here if available]
  • Forward Voltage: [Specific value would be listed here if available]
  • Color Temperature: [Specific value would be listed here if available, such as 3000K, 4000K, or 5000K]
  • Operating Temperature Range: -40°C to +85°C

The LY M67F-U1V1-4-0-20-R18 LED by OSRAM is a high-performance, energy-efficient light source designed for a wide range of demanding lighting applications. Its long lifespan, excellent color consistency, and high brightness make it an ideal choice for designers seeking optimal performance and reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED RED CLEAR 2SMD / Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Lowest to $0.0373
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED SMD / Blue 471nm LED Indication - Discrete 3.25V 0603 (1608 Metric)
Lowest to $0.0583
Dialight
515-1094F Dialight LED Light Pipes LIGHT PIPE 3MM BI-LEVEL datasheet, inventory, & pricing.
Lowest to $1.4553
Everlight Electronics Co Ltd
LED WHITE DIFF REV PKG CHIP SMD / White LED Indication - Discrete 2.92V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 1206 (3216 Metric)
Lowest to $0.0497

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess