EN
  • EN
  • DE

PL-LIN-Z5 4000-840 560X20-HV

Part No PL-LIN-Z5 4000-840 560X20-HV
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083058-PL-LIN-Z5 4000-840 560X20-HV
Categories OEM Parts(O-R)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL-LIN-Z5 4000-840 560X20-HV CAD Model

Description

The OSRAM PL-LIN-Z5 4000-840 560X20-HV is a linear LED module designed for a variety of lighting applications. This module offers a combination of high efficacy, excellent light quality, and robust design, making it suitable for demanding environments.

Applications:

      
  • Linear lighting systems: Ideal for use in continuous row lighting in retail spaces, offices, and industrial environments.
  •   
  • Shelf lighting: Provides uniform illumination for product displays.
  •   
  • Cabinet lighting: Can be used to illuminate cabinets and showcases.
  •   
  • Indirect lighting: Creates ambient lighting effects by reflecting light off surfaces.
  •   
  • Task lighting: Provides focused illumination for work areas.

Features:

      
  • High Efficacy: Converts a high percentage of electrical energy into light, minimizing energy consumption and reducing operating costs.
  •   
  • Color Temperature: 4000K correlated color temperature (CCT) provides a neutral white light, suitable for a wide range of applications.
  •   
  • Color Rendering Index (CRI): 80 CRI ensures accurate color representation, making it ideal for applications where color accuracy is important.
  •   
  • Long Lifespan: Designed for long operational life, reducing maintenance costs and downtime.
  •   
  • Robust Design: The module is designed to withstand demanding environmental conditions.
  •   
  • High Voltage Input: The HV designation indicates that this module is designed for high voltage input, simplifying integration into various lighting systems.
  •   
  • Uniform Light Output: Provides consistent and even light distribution along its length.

Benefits:

      
  • Energy Savings: High efficacy reduces energy consumption and lowers electricity bills.
  •   
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  •   
  • Improved Light Quality: Accurate color rendering enhances the appearance of illuminated objects.
  •   
  • Versatile Applications: Suitable for a wide range of indoor lighting applications.
  •   
  • Easy Integration: The modular design simplifies installation and integration into various lighting systems.

Additional Details:

The OSRAM PL-LIN-Z5 series is designed to meet the evolving needs of the lighting industry. The 560mm length and 20mm width make it suitable for integration into a variety of fixtures. The high voltage input simplifies the driver requirements, allowing for a more streamlined system design. The use of high-quality LEDs ensures consistent performance and long-term reliability.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Thomas & Betts
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
TURCK
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess