EN
  • EN
  • DE

RKM 88-2M

Part No RKM 88-2M
Manufacturer TURCK
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067596-RKM 88-2M
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKM 88-2M CAD Model

Description

The RKM 88-2M is a cable socket from TURCK, designed for industrial connectivity applications. This robust connector is ideal for connecting sensors, actuators, and other field devices in harsh environments. It ensures reliable signal and power transmission, contributing to the overall efficiency and safety of industrial automation systems.

Applications

  • Industrial Automation: Used for connecting sensors and actuators in automated manufacturing processes.
  • Robotics: Employed in robotic arms and control systems for power and signal transmission.
  • Material Handling: Utilized in conveyor systems and automated storage and retrieval systems (AS/RS).
  • Machine Building: Suitable for connecting components within industrial machinery.
  • Outdoor Applications: Used in outdoor sensors and equipment, providing reliable connectivity in exposed environments.

Features

  • M8 Connector: Compact and standardized connector for industrial applications.
  • 2-Pole Configuration: Suitable for power and signal transmission.
  • IP67 Protection: Provides excellent protection against dust and water ingress.
  • PUR Cable: Offers resistance to oil, chemicals, and abrasion.
  • Shielded Version Available: Minimizes electromagnetic interference (EMI).

Benefits

  • Reliable Connectivity: Ensures consistent signal and power transmission in demanding environments.
  • Durable Construction: Withstands harsh industrial conditions, reducing downtime and maintenance costs.
  • Easy Installation: Simplifies wiring and connection procedures.
  • Compact Design: Allows for use in confined spaces.
  • Versatile Application: Suitable for a wide range of industrial applications.

Specifications

The RKM 88-2M features an M8 connector with a 2-pole configuration. It offers IP67 protection, ensuring resistance to dust and water. The cable is typically made of PUR (Polyurethane), providing excellent resistance to oil, chemicals, and abrasion. Electrical characteristics include voltage and current ratings that are specific to the application. The operating temperature range is typically between -25°C and +80°C. The cable length is 2 meters.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess