EN
  • EN
  • DE

SFH320FA-2

Part No SFH320FA-2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319007-SFH320FA-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH320FA-2 CAD Model

Description

The SFH320FA-2 is a highly sensitive silicon NPN epitaxial phototransistor designed for detecting infrared (IR) radiation. Manufactured by OSRAM Opto Semiconductors, this device is optimized for applications that require precise and reliable detection of IR signals. Its robust design and high sensitivity make it a versatile component for various sensing and control systems.

Applications

  • Remote Control Systems: Widely used as IR receivers in remote controls for consumer electronics such as TVs, DVD players, and audio systems.
  • Light Barriers: Employed in safety systems and automated equipment where the interruption of an IR beam needs to be detected, such as in industrial machinery.
  • Optical Sensors: Integrated into various optical sensing devices for object detection, proximity sensing, and position detection.
  • Industrial Automation: Utilized in assembly lines and automated processes for detecting the presence or absence of parts and materials.
  • Security Systems: Incorporated into intrusion detection systems, alarm systems, and motion detectors to detect movement and breaches.

Features

  • High Infrared Sensitivity: Provides excellent performance in detecting IR signals, even in low-light conditions.
  • NPN Silicon Phototransistor: Offers reliable and stable operation over a wide range of environmental conditions.
  • Compact Package: Allows for easy integration into space-constrained designs and applications.
  • Wide Acceptance Angle: Facilitates greater flexibility in sensor placement and alignment.
  • Fast Switching Speed: Enables rapid response to changes in IR radiation, allowing for real-time detection and control.

Benefits

  • Improved System Performance: High sensitivity ensures reliable detection, leading to enhanced overall system functionality and reduced false triggers.
  • Simplified Design Integration: Compact size and industry-standard pinout simplify the design process and reduce development time.
  • Cost-Effective Solution: Provides a balance of high performance and affordability, making it suitable for a wide range of applications.
  • Enhanced Safety: Reliable detection in light barrier applications contributes to safer operating environments and prevents accidents.
  • Increased Automation Efficiency: Accurate and fast detection improves the efficiency of automated systems and processes.

Technical Specifications

The SFH320FA-2 typically operates with a collector-emitter voltage (VCE) of up to 30V and a collector current (IC) of up to 50mA. Its spectral sensitivity peaks around 850-950 nm, making it ideal for use with standard IR LEDs. The package is a clear plastic molded package designed for optimal IR transmission. It is also compliant with RoHS environmental standards, ensuring it meets current environmental regulations.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess