EN
  • EN
  • DE

SFH5410-36

Part No SFH5410-36
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837133-SFH5410-36
Ultra Librarian 3D Model Ultra Librarian SFH5410-36 CAD Model

Description

The SFH5410-36 is a silicon PIN photodiode from OSRAM Opto Semiconductors, optimized for detecting near-infrared radiation. This device is designed for applications that require high sensitivity and fast response times. Its robust design and spectral sensitivity make it well-suited for various optical sensing and communication systems.

Applications

  • Proximity sensing: Used in mobile devices, appliances, and industrial equipment to detect the presence of objects.
  • Light barriers: Employed in security systems and automated machinery to detect interruptions in a light beam.
  • Optical encoders: Integrated into rotary and linear encoders for precise position measurement.
  • Gesture recognition: Used in interactive displays and gaming consoles to detect and interpret user gestures.
  • Medical applications: Used in pulse oximeters and other medical devices for non-invasive monitoring.

Features

  • High sensitivity in the near-infrared (NIR) range: Optimized for detecting radiation between 800 nm and 1100 nm.
  • Fast switching speed: Enables rapid response to changes in incident light.
  • Wide viewing angle: Allows for a broad field of detection.
  • Compact package: Facilitates integration into small devices and systems.
  • Low dark current: Minimizes noise and improves signal-to-noise ratio.

Benefits

  • Enhanced detection accuracy: High sensitivity ensures reliable signal detection even in low-light conditions.
  • Improved system responsiveness: Fast switching speed enables real-time detection and control.
  • Increased design flexibility: Compact package and wide viewing angle simplify integration into various applications.
  • Reduced power consumption: Efficient detection minimizes power requirements.
  • Extended operational lifetime: Robust design ensures long-term reliability and performance.

Additional Details

The SFH5410-36 is packaged in a clear plastic housing, allowing for maximum light transmission to the photodiode. It operates with a reverse voltage, typically around 5V, and exhibits a very low dark current, contributing to its high signal-to-noise ratio. The peak sensitivity is around 880 nm, making it ideal for use with standard NIR LEDs. The photodiode is RoHS compliant, ensuring it meets environmental safety standards. This device provides a reliable and efficient solution for a wide range of NIR detection applications.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0490
Vishay
SENSOR REMOTE REC 56.0KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess