EN
  • EN
  • DE

CATAI-625-003099-32

Part No CATAI-625-003099-32
Manufacturer Others
Catalog Unclassified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 89409-CATAI-625-003099-32
Ultra Librarian 3D Model Ultra Librarian CATAI-625-003099-32 CAD Model

Description

CATAI-625-003099-32 High-Level Features

The CATAI-625-003099-32 is engineered for flexibility and efficiency, offering a competitive edge for cutting-edge technological applications.

  • Applications/Projects:
    • Robotics and Automation
    • Data Acquisition Systems
    • Efficient Lighting Solutions
    • Environmental Monitoring Devices
  • Features and Benefits:
    • High Performance: Designed to deliver top-tier results consistently.
    • Environmentally Resilient: Operates well under diverse conditions.
    • Cost Effective: Offers an optimal balance between price and utility.
    • Simplified Setup: Reduces the complexity of installation.
  • Additional Details:
    • Operating Frequency: 1MHz to 10MHz
    • Temperature Coefficient: Consistent up to ±5ppm/°C
    • Sustainability: Built with recycled materials.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Lowest to $0.2657
Others
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess