EN
  • EN
  • DE

RY-12WFZ-K

Part No RY-12WFZ-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog Power Relays, Over 2 Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 303470-RY-12WFZ-K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RY-12WFZ-K CAD Model

Description

The RY-12WFZ-K is a compact and highly reliable signal relay manufactured by Fujitsu Electronics America, Inc. This relay is designed for applications requiring efficient and dependable switching of low-level signals. Its small size and low power consumption make it ideal for use in telecommunications equipment, measurement instruments, and various control systems.

Applications:

  • Telecommunications Equipment: Used in telephone exchanges, routers, and other communication devices for signal routing.
  • Measurement and Instrumentation: Integrated into measuring instruments, testing equipment, and data acquisition systems for accurate signal switching.
  • Control Systems: Employed in industrial control systems, programmable logic controllers (PLCs), and automation equipment for switching control signals.
  • Security Systems: Used in alarm systems, security panels, and access control systems for reliable signal switching.
  • Office Automation Equipment: Suitable for use in fax machines, printers, and other office devices for signal switching and control.

Features:

  • Compact Size: Small footprint allows for high-density mounting on circuit boards.
  • Low Coil Power Consumption: High sensitivity ensures efficient operation with minimal power usage.
  • High Insulation Resistance: Provides excellent isolation between the coil and contacts, enhancing safety and preventing signal interference.
  • Low Contact Resistance: Minimizes signal loss during switching, ensuring signal integrity.
  • Long Life: Offers high reliability and an extended operational lifespan, reducing maintenance and replacement costs.

Benefits:

  • Space Saving: Compact design allows for efficient utilization of board space, enabling smaller and more densely packed electronic devices.
  • Energy Efficient: Low coil power consumption reduces overall energy consumption, making it suitable for battery-powered and energy-conscious applications.
  • Reliable Switching: Ensures consistent and dependable signal switching, contributing to the overall reliability of the system.
  • High Isolation: Provides a high degree of safety and prevents unwanted signal interference, ensuring signal integrity.
  • Long Operational Life: Reduces the need for frequent maintenance and replacement, lowering total cost of ownership.

Additional Details:

The RY-12WFZ-K relay features a 1 Form A (SPST-NO) contact configuration, offering simple and reliable switching. It is designed for through-hole mounting, making it easy to integrate into existing circuit board designs. The relay operates at a coil voltage of 12VDC. The RY-12WFZ-K is constructed with high-quality materials to ensure reliable performance. The relay meets industry standards for safety and environmental protection. Its fast switching speeds allow it to be implemented in applications requiring rapid signal response. Its robust design ensures stable performance in various conditions.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess