EN
  • EN
  • DE

G8ND2DC12SK

Part No G8ND2DC12SK
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 53.3 mA
Coil Power 640 mW
Coil Resistance 225 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 30 A
Contact Material Cadmium, Silver, Tin
Max Current Rating 30 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 16 V
Min Operating Temperature -40 °C
Mount Through Hole
Operate Time 10 ms
Power Consumption 640 mW
Radiation Hardening No
Relay Type Automotive
Release Time 10 ms
RoHS Non-Compliant
Termination PC Pin
Throw Configuration SPDT
Win Source Part Number 969178-G8ND2DC12SK
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G8ND2DC12SK CAD Model

Description

The Omron G8ND2DC12SK Power Relay is a high-quality electronic component that is designed for use in various industrial and commercial applications.

  • Relay Type: Non-Latching
  • Mounting Type: Through-Hole
  • Contact Material: Cadmium, Silver, and Tin
  • Coil Resistance: 225 Ω
  • Contact Current Rating: 30 A
  • Operate Time: 10 ms
  • Release Time: 10 ms

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8075 $60.9200
37+ $3.1240 $115.5880
58+ $3.0265 $175.5370
79+ $2.9288 $231.3752
102+ $2.8311 $288.7722
137+ $2.5382 $347.7334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,112 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess