EN
  • EN
  • DE

CSC9803F

Part No CSC9803F
Manufacturer Others
Catalog Unclassified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 97462-CSC9803F
Ultra Librarian 3D Model Ultra Librarian CSC9803F CAD Model

Description

CSC9803F

The CSC9803F component provides exceptional functionality with its state-of-the-art design. It is perfect for those requiring high precision and output in their electronic projects.

  • Uses: Telecommunication devices, signal processing systems, and consumer electronics.
  • Features: High frequency response, robust output, and minimal signal interference.
  • Benefits: Guarantees precise results, energy-efficient, and adaptable to modern technological demands.
  • Additional Details: Designed to seamlessly integrate with existing systems without necessitating extensive modifications.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess