EN
  • EN
  • DE

BV048-5193.0

Part No BV048-5193.0
Manufacturer Pulse
Catalog Power Transformers
Description PWR XFMR LAMINATED 10VA TH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Laminated Core
Voltage - Primary 230V
Voltage - Secondary (Full Load) 12V
Current - Output (Max) 834mA
Primary Winding(s) Single
Secondary Winding(s) Single
Center Tap No
Power - Max 10VA
Mounting Type Through Hole
Termination Style PC Pin
Size / Dimension 50.50mm L x 42.50mm W
Height - Seated (Max) 34.50mm
Weight 0.133 lb (60.33 g);5;9;7;10;8;3;4;2;1;601651;196;3475;419;2170;118;101;2457;197;602201;283;5624;495;5843;164;3766;4718;1902;3013;5659;277;553;5594;4008;3473;595;2106;308;1295;132;17;1712;41;237;2747;95;2258;5578;732;2840;3388;818;0;6840;1916;14418;5798;3861;14419;14420;10907;5842;5843;10911;12176;4287;8830;4289;7478;14421;14422;14826;14424;939;14425;14823;14426;14427;672;14428;14429;14431;14432;14433;14466;14434;14435;14436;13381;14820;4655;14437;14438;14439;14440;14441;14442;14443;14444;14445;131215;38993;38994;38995;864;40296;40298;40299;40300;40301;30168;40302;40303;40305;40307;40308;8046;40310;40311;40312;40314;40316;40317;40318;40319;40320;40321;40322;40323;40324;40325;40326;40327;22119;32370;40329;40331;40333;40335;40336;40337;40338;32385;32386;32387;32388;32389;5862;36645;37405;84032;84033;84034;113629;84038;84039;84040;84035;84036;84037;113630;19088;13778;5908;13207;4441;1537;5153;14486;24382;14468;55769;57686;27214;114718;114719;14469;10923;30206;14470;14471;74939;15157;37731;114710;62815;113631;125331;125144;125333;125330;125332;113632;81699;81700;81701;22451;109046;114711;43366;10365;9859;81408;114712;114713;87757;86882;47049;96017;31691;31690;96018;96019;96020;114714;74095;14472;24383;24384;36646;24385;1079;14416;487;14473;3235;106147;14474;14475;14476;795;30207;57687;36647;5290;14485;24386;14477;123912;123898;27896;14478;14479;14480;14481;118070;14482;14483;123913;6489;13554;112061;43367;58658;64538;30208;57688;57689;122212;30209;10369;24387;38266;55770;55771;3166;37406;112984;10502;55772;30205;6181;57690;106879;103984;124092;124091;124093;124094;124095;124096;124098;124099;121790;61;3;792;2;243;804;250;4;1;17;6;0;2;1;1;363456;387501;401148;413939;174115;249171;87718;92529;155183;226124;69629;69652;425548;69653;69654;69655;804982;69656;69658;69659;69660;71347;71348;463587;77483;806242;77490;812429;78969;78972;488770;78973;79431;79434;84289;84308;84310;84311;84312;804984;804983;84313;84315;84321;85852;641361;759903;715829;716178;715830;140869;718927;140871;749747;141946;716481;141954;718928;141955;141958;141959;718929;715831;147953;147958;718930;147961;150722;718931;150739;715832;153583;806241;716480;153592;153593;157300;163008;191652;199507;199511;199512;213650;225290;718932;715833;245894;256165;806240;757404;289977;751103;751101;153319;751104;1;128655;132007;202627;174115;249171;249406;249410;249448;249471;267452;252155;818550;252171;253273;281265;270755;295157;284152;305478;297465;818551;74515;74634;74643;65977;818552;806243;80315;75516;76064;87718;87845;81889;82261;818553;82469;97403;103542;98668;818549;98674;108742;104845;104997;116509;143803;149434;155183;155239;155251;159247;155866;160079;165862;165878;167574;184598;188819;190510;194844;194857;197370;718938;215305;215332;218067;220528;226124;238738;243956;245120;257642;261830;274110;275665;493056;279431;287637;290278;794094;299931;806244;69629;77483;426272;77490;78969;718934;715834;718933;715835;84289;718935;84301;716179;84302;84303;84308;84315;84321;751115;718936;716482;140848;140886;803850;145836;147953;715836;147960;150722;718937;153583;153588;157306;805000;163008;163009;804988;804987;751137;182789;804991;804986;804997;189719;821876;807707;804996;804995;193667;195899;195996;805263;805002;821877;805262;804998;821886;821884;199513;805001;213817;217286;751142;221502;221509;221510;225319;225353;225354;803847;806246;237355;237356;240279;751126;804340;243362;243363;244467;821882;246573;804989;256265;256266;258858;804992;821878;260048;806606;261124;261125;804990;821889;262533;821888;804993;263524;263525;265771;804985;805003;821883;273336;803849;803848;821879;804994;821880;275164;2776
Ultra Librarian 3D Model Ultra Librarian BV048-5193.0 CAD Model

Description

NULL

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 1500VA CHAS
Need more? Email Us
Tamura
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 30VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 750VA CHAS MT
Need more? Email Us
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess