EN
  • EN
  • DE

OT-7602-C2-32.768KHZ

Part No OT-7602-C2-32.768KHZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 264286-OT-7602-C2-32.768KHZ
Ultra Librarian 3D Model Ultra Librarian OT-7602-C2-32.768KHZ CAD Model

Description

The OT-7602-C2-32.768KHZ is a crystal oscillator, specifically a 32.768 kHz tuning fork crystal. These crystals are commonly used as a timekeeping reference in various electronic devices. They offer high stability and low power consumption, making them ideal for battery-operated applications.

Applications:

  • Real-time clocks (RTCs) in computers, embedded systems, and consumer electronics
  • Wristwatches and other timekeeping devices
  • Microcontrollers requiring a precise and stable clock source
  • Metering applications (e.g., electricity, water, gas meters)
  • IoT (Internet of Things) devices where accurate timing is crucial

Features:

  • Frequency: 32.768 kHz (kilohertz) - Standard frequency for timekeeping
  • Crystal Cut: Tuning Fork - Provides excellent stability and low aging
  • Package: Likely a small surface-mount package (specific package details may vary)
  • Low Power Consumption: Designed for battery-powered operation
  • High Stability: Maintains accurate timing over a wide temperature range
  • RoHS Compliant: Free from hazardous substances

Benefits:

  • Accurate Timekeeping: Provides a highly accurate time reference for critical applications.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Performance: Tuning fork crystal cut ensures stability and reliability.
  • Compact Size: Small package allows for integration into miniaturized electronic devices.
  • Wide Operating Temperature Range: Functions reliably in various environments.

Additional Details:

The 32.768 kHz crystal is a fundamental component in many electronic devices that require precise timekeeping. The tuning fork crystal cut allows for miniaturization and low power operation. The "OT-7602-C2" portion likely represents the manufacturer's specific series or model number and may denote specific tolerances or operating parameters. The exact physical dimensions and electrical characteristics (e.g., load capacitance, series resistance, temperature stability) would be found in the component's datasheet. These crystals are typically manufactured using quartz material.

When selecting a 32.768 kHz crystal, designers must consider factors such as load capacitance, frequency tolerance, operating temperature range, and package size to ensure compatibility with the target application. The crystal's datasheet provides critical information regarding these parameters. Proper soldering techniques are essential to ensure reliable connection and performance.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess