EN
  • EN
  • DE

PE1145BV-51.84M-T250

Part No PE1145BV-51.84M-T250
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 271867-PE1145BV-51.84M-T250
Ultra Librarian 3D Model Ultra Librarian PE1145BV-51.84M-T250 CAD Model

Description

The PE1145BV-51.84M-T250 is a crystal oscillator, a crucial component in electronic circuits that provides a stable and precise clock signal. Crystal oscillators are used to synchronize operations within devices, ensuring accurate data processing and communication. This particular model, manufactured by an unspecified vendor (listed as 'Others'), operates at a frequency of 51.84 MHz.

Applications

  • Telecommunications Equipment: Used as a timing reference in base stations, routers, and switches.
  • Networking Devices: Provides clock signals for Ethernet controllers, network interface cards (NICs), and other networking components.
  • Industrial Control Systems: Generates timing signals for precise control of machinery and automation equipment.
  • Test and Measurement Equipment: Used in signal generators, frequency counters, and oscilloscopes for accurate timing and synchronization.
  • Embedded Systems: Provides the clock source for microcontrollers and microprocessors in various embedded applications.

Features

  • Frequency: 51.84 MHz, offering a specific clock rate for various applications.
  • High Stability: Crystal oscillators provide a stable and accurate frequency output, minimizing timing errors.
  • Low Jitter: The oscillator exhibits low jitter, ensuring a clean and reliable clock signal.
  • Compact Size: The oscillator is designed in a compact package, suitable for space-constrained applications.
  • T250 Tape and Reel Packaging: Supplied in Tape and Reel packaging making it suitable for automated pick and place assembly.

Benefits

  • Precise Timing: Ensures accurate and reliable operation of electronic circuits.
  • Stable Performance: Provides a consistent clock signal over a wide range of operating conditions.
  • Reduced Errors: Minimizes timing errors and data corruption in digital systems.
  • Improved System Reliability: Contributes to the overall reliability and stability of electronic devices.
  • Easy Integration: Designed for easy integration into various electronic circuits.

Crystal oscillators like the PE1145BV-51.84M-T250 are essential building blocks in modern electronics, providing the precise timing signals needed for a wide range of applications. Their stability and accuracy are critical for ensuring the reliable operation of digital systems.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess