EN
  • EN
  • DE

PJ1117CW-2.5

Part No PJ1117CW-2.5
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276658-PJ1117CW-2.5
Ultra Librarian 3D Model Ultra Librarian PJ1117CW-2.5 CAD Model

Description

The PJ1117CW-2.5 is a low dropout (LDO) linear regulator designed to provide a stable and accurate output voltage of 2.5V. LDO regulators are essential in electronic circuits for maintaining a consistent voltage supply, particularly when the input voltage fluctuates or the load current varies. This ensures that connected components operate reliably and predictably.

Applications:

  • Microcontroller and DSP Power Supplies: Provides a stable 2.5V supply required by many microcontrollers and digital signal processors.
  • Post-Regulation: Used after switching regulators to reduce ripple and noise for sensitive analog circuits.
  • Battery-Powered Systems: Regulates the voltage from batteries to maintain a consistent supply as the battery discharges.
  • Portable Devices: Powers components in smartphones, tablets, and other portable devices.
  • Industrial Automation: Supplies stable power in control systems and automation equipment.

Features:

  • Fixed Output Voltage: Delivers a precise 2.5V output.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator if overheating occurs, preventing damage.
  • High Accuracy: Ensures a stable and accurate 2.5V output.

Benefits:

  • Stable and Reliable Power: Maintains a consistent 2.5V supply for connected components.
  • Protection Against Damage: Prevents damage from overcurrent and thermal overload.
  • Efficient Operation: Low dropout voltage minimizes power loss.
  • Compact Design: Typically available in small surface-mount packages like SOT-223.
  • Easy Integration: Simple to use with minimal external components required.

The PJ1117CW-2.5 is commonly found in SOT-223 packages and is suitable for a wide variety of applications requiring a stable 2.5V supply. The datasheet provides key specifications, including input voltage range, maximum output current, dropout voltage characteristics, and thermal resistance. Proper thermal management is important, especially when operating at high load currents, to prevent overheating. A heatsink or adequate PCB layout for heat dissipation may be necessary. Additionally, external capacitors are often recommended for input and output to improve stability and transient response.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess