EN
  • EN
  • DE

PS2251-50-5

Part No PS2251-50-5
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 280754-PS2251-50-5
Ultra Librarian 3D Model Ultra Librarian PS2251-50-5 CAD Model

Description

The PS2251-50-5 is yet another USB 2.0 flash drive controller in the PS2251 series. It functions as the central processing unit within a USB flash drive, managing the complex interactions between the USB interface and the NAND flash memory. This includes handling data transfer protocols, implementing error correction to maintain data integrity, and employing wear-leveling techniques to maximize the lifespan of the flash memory.

Its primary applications are in:

  • USB Flash Drives: Its core functionality revolves around managing all aspects of data storage and retrieval within a USB flash drive.
  • Portable USB Storage Devices: It's a vital component in any removable USB storage device that relies on NAND flash memory for storing data.

Features

  • USB 2.0 Compliance: Adheres to the USB 2.0 standard, enabling high-speed data transfer rates.
  • NAND Flash Memory Compatibility: Designed to interface seamlessly with a wide array of NAND flash memory types.
  • Error Correction Code (ECC): Incorporates ECC algorithms to detect and correct errors, ensuring data accuracy and reliability.
  • Wear Leveling Technology: Employs wear leveling to distribute write operations evenly across the flash memory, preventing premature wear and extending its lifespan.
  • Bad Block Management: Includes a sophisticated system for identifying and managing defective blocks within the flash memory, preventing data loss and ensuring reliability.

Benefits

  • Rapid Data Transfer: USB 2.0 support enables fast and efficient data transfer speeds.
  • Data Integrity: ECC guarantees the accuracy of stored and retrieved data, minimizing the risk of data corruption.
  • Extended Device Lifespan: Wear leveling significantly extends the operational life of the flash memory.
  • Reliable Storage: Bad block management ensures data reliability by preventing the use of faulty memory blocks.
  • Cost-Effective Storage Solution: Provides a balanced approach to performance and cost for various USB flash drive applications.

While specific details require a dedicated datasheet, these types of controllers generally support multiple flash memory channels and varying storage capacities. They often include security features like password protection and data encryption. While definitive confirmation awaits further data, it's reasonable to assume the PS2251-50-5 offers similar functionalities.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,126 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess