EN
  • EN
  • DE

QEN101DAA2.048MHZ

Part No QEN101DAA2.048MHZ
Manufacturer Others
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 285599-QEN101DAA2.048MHZ
Ultra Librarian 3D Model Ultra Librarian QEN101DAA2.048MHZ CAD Model

Description

The QEN101DAA2.048MHZ is a crystal oscillator operating at a frequency of 2.048 MHz. Crystal oscillators are used to provide a stable and accurate clock signal for a wide variety of electronic devices. The 'Others' manufacturer classification suggests it could be produced by various smaller manufacturers or distributors specializing in frequency control products.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers, providing the timing signal for their operations.
  • Real-Time Clocks (RTC): Integrated into RTC circuits to maintain accurate timekeeping.
  • Communication Devices: Employed in communication equipment, such as radios and network devices, to synchronize data transmission.
  • Audio Equipment: Used in audio devices for signal processing and timing control.
  • Instrumentation: Integrated into test and measurement equipment to provide a stable time base.

Features:

  • Precise Frequency Output: Provides a stable and accurate 2.048 MHz clock signal.
  • Compact Package: Small form factor for easy integration into various designs.
  • Low Jitter: Ensures minimal timing variations for reliable performance.
  • High Stability: Maintains frequency stability over a wide range of operating conditions.
  • Low Power Consumption: Efficient operation for battery-powered devices.

Benefits:

  • Accurate Timing: Ensures precise timing for critical applications.
  • Space-Saving Design: Compact size allows for integration into small devices.
  • Reliable Performance: Stable frequency output ensures consistent operation.
  • Versatile Application: Suitable for a wide range of electronic devices.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Technical Specifications:

The QEN101DAA2.048MHZ crystal oscillator typically operates at 3.3V or 5V, with a frequency tolerance of ±20 ppm or better. The operating temperature range is generally between -40°C to +85°C. The output waveform is typically CMOS or TTL compatible. The specific characteristics may vary depending on the manufacturer, so it is crucial to consult the official datasheet for detailed electrical and environmental specifications.

In summary, the QEN101DAA2.048MHZ crystal oscillator is a reliable and accurate clock source for a wide range of electronic applications. Its precise frequency output, compact design, and stable performance make it an ideal choice for designers seeking a high-quality timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess