EN
  • EN
  • DE

SBRF20150CT-G

Part No SBRF20150CT-G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 314203-SBRF20150CT-G
Ultra Librarian 3D Model Ultra Librarian SBRF20150CT-G CAD Model

Description

The SBRF20150CT-G is a Super Barrier Rectifier manufactured by, in this case, an unspecified manufacturer ("Others"). It is designed for high-efficiency rectification in power supply and inverter applications. The 'CT' suffix indicates a common cathode configuration with two diodes in a single package. This device offers a low forward voltage drop and excellent high-temperature stability.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to improve efficiency.
  • Freewheeling Diode: Protects inductive loads by providing a path for current when the switching device turns off.
  • Reverse Polarity Protection: Prevents damage from incorrect voltage polarity connections.
  • DC-DC Converters: Provides efficient rectification in DC-DC voltage conversion circuits.
  • LED Lighting: Used in LED driver circuits for efficient power conversion.

Features

  • Low Forward Voltage Drop (Vf): Minimizes power losses and improves overall efficiency.
  • High Surge Current Capability: Provides robust performance under transient current conditions.
  • High Operating Temperature: Suitable for applications with high ambient temperatures.
  • Fast Switching Speed: Reduces switching losses and improves high-frequency performance.
  • Pb-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Improved Power Efficiency: Reduces power consumption and heat generation, saving energy.
  • Enhanced System Reliability: Provides robust performance under various operating conditions.
  • Reduced Heat Sink Requirements: Minimizes the need for bulky heat sinks due to low power dissipation.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Complies with environmental regulations for hazardous substances.

Additional Details

Key technical specifications for the SBRF20150CT-G, available in the datasheet, include the maximum repetitive reverse voltage (Vrrm), average forward current (If(AV)), peak forward surge current (Ifsm), and forward voltage drop (Vf). Understanding these parameters is crucial for proper device selection and circuit design. The 'G' suffix often indicates a specific packaging or lead-free option.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess